Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACMS8#PBF 137866-LTC6101ACMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137866-LTC6101ACMS8# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137866-LTC6101ACMS8# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACMS8#PBF - 137866-LTC6101ACMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACMS8#PBF
137866-LTC6101ACMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACMS8#PBF 137866-LTC6101ACMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137866-LTC6101ACMS8# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 137866-LTC6101ACMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4 V to 60 V
Operating Supply Current: 375μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137866-LTC6101ACMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACMS8#PBF
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCMS8#PBF - 1058721-LT1787HVCMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details