Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1584CT#PBF 137832-LT1584CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137832-LT1584CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.25V @ 7A Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137832-LT1584CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.25V @ 7A Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT#PBF - 137832-LT1584CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT#PBF
137832-LT1584CT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT#PBF 137832-LT1584CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 137832-LT1584CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.25V @ 7A Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 137832-LT1584CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.25V @ 7A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 7A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 7A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 137832-LT1584CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1584CT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data