Win Source Electronics Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378057-BZY91C33

Description
Win Source Part Number: 1378057-BZY91C33 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Solid State Inc. Series: BZY91 Package: Box Product Status: Active Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Mounting Type: Stud Mount HTSUS: 8541.10.0080 Tolerance: ±6.06% REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Current - Reverse Leakage @ Vr: 1 µA @ 10 V Power - Max: 100 W Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 1.2 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1378057-BZY91C33 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Solid State Inc. Series: BZY91 Package: Box Product Status: Active Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Mounting Type: Stud Mount HTSUS: 8541.10.0080 Tolerance: ±6.06% REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Current - Reverse Leakage @ Vr: 1 µA @ 10 V Power - Max: 100 W Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 1.2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378057-BZY91C33 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378057-BZY91C33
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378057-BZY91C33
Win Source Part Number: 1378057-BZY91C33 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Solid State Inc. Series: BZY91 Package: Box Product Status: Active Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Mounting Type: Stud Mount HTSUS: 8541.10.0080 Tolerance: ±6.06% REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Current - Reverse Leakage @ Vr: 1 µA @ 10 V Power - Max: 100 W Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 1.2 Ohms

Win Source Part Number: 1378057-BZY91C33
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Solid State Inc.
Series: BZY91
Package: Box
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
Mounting Type: Stud Mount
HTSUS: 8541.10.0080
Tolerance: ±6.06%
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Power - Max: 100 W
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 1.2 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1378057-BZY91C33
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data