Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#PBF 137793-LT1120CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137793-LT1120CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 125mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Output Voltage: 2.5 V to 35.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137793-LT1120CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 125mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Output Voltage: 2.5 V to 35.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#PBF - 137793-LT1120CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#PBF
137793-LT1120CS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#PBF 137793-LT1120CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137793-LT1120CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 125mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Output Voltage: 2.5 V to 35.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 137793-LT1120CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 125mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 125mA
Output Voltage: 2.5 V to 35.15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 125mA
Operating Supply Current: 80μA to 100μA
Maximum Output Voltage: 35.35V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 137793-LT1120CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1084CT - 088080-LT1084CT - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details