Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1086IT-5#PBF 137766-LT1086IT-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137766-LT1086IT-5#PB F Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137766-LT1086IT-5#PB F Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1086IT-5#PBF - 137766-LT1086IT-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1086IT-5#PBF
137766-LT1086IT-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1086IT-5#PBF 137766-LT1086IT-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 137766-LT1086IT-5#PB F Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 137766-LT1086IT-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 137766-LT1086IT-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1086IT-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF - 1057836-LT1118CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.5#TRM - 072513-LTC1844ES5-1.5#TRM - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121HVIS8#TRPBF - 1057856-LT1121HVIS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-12#PBF - 1057779-LT1086CT-12#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details