Win Source Part Number: 1377377-1N6068A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 49 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Solid State Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 145V
Voltage - Breakdown (Min): 162V
Voltage - Clamping (Max) @ Ipp: 245V
Current - Peak Pulse (10/1000µs): 6.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1377377-1N6068A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-13 |