Win Source Part Number: 1377376-1N6051A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 58 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Solid State Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: Vendor Undefined
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Current - Peak Pulse (10/1000µs): 33A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1377376-1N6051A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-13 |