Win Source Part Number: 1377362-1N3340B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Solid State Inc.
Package: Box
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
Base Product Number: 1N3340
Mounting Type: Stud Mount
HTSUS: 8541.10.0080
Tolerance: ±5%
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Current - Reverse Leakage @ Vr: 5 µA @ 76 V
Power - Max: 50 W
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 20 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1377362-1N3340B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | DO-203AB, DO-5, Stud |