Win Source Part Number: 1377361-1N3034B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Solid State Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13
Base Product Number: 1N3034
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Tolerance: ±5%
REACH Status: Vendor Undefined
ECCN: EAR99
Current - Reverse Leakage @ Vr: 500 nA @ 29.7 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1377361-1N3034B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | DO-13 |