Win Source Part Number: 1377360-1N3028B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Solid State Inc.
Series: 1N3028
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13
Base Product Number: 1N3028
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Tolerance: ±5%
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 23 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1377360-1N3028B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | DO-13 |