Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995CMS#TRPBF 137646-LT1995CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137646-LT1995CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137646-LT1995CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995CMS#TRPBF - 137646-LT1995CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995CMS#TRPBF
137646-LT1995CMS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995CMS#TRPBF 137646-LT1995CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137646-LT1995CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA

Manufacturer: Linear Technology
Win Source Part Number: 137646-LT1995CMS#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 32MHz
Amplifier Type: Programmable Gain
Slew Rate: 1000 V/μs
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 7.1mA
Channel Output Current: 120mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137646-LT1995CMS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995CMS#TRPBF
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7.1 milliamps
VOS 0.5000 millivolts
Slew Rate 1000 V/µs
Unlock Full Specs
to access all available technical data