Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#PBF 137540-LT1054LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137540-LT1054LCS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 14V Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137540-LT1054LCS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 14V Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#PBF - 137540-LT1054LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#PBF
137540-LT1054LCS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#PBF 137540-LT1054LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137540-LT1054LCS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 14V Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 137540-LT1054LCS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-SOIC
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin)
Maximum Output Voltage: 14V
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 137540-LT1054LCS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF - 1058138-LT1317IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details