Manufacturer: Linear Technology
Win Source Part Number: 137475-LT1129CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 700mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 700mA
Output Voltage: 3.8 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Maximum Output Voltage: 30V
Protection Features: Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 137475-LT1129CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1129CT#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Maturity; Active |