Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD#PBF 137409-LTC3129IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137409-LTC3129IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.4V Maximum Output Voltage: 15.75V Minimum Input Voltage: 1.92V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137409-LTC3129IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.4V Maximum Output Voltage: 15.75V Minimum Input Voltage: 1.92V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD#PBF - 137409-LTC3129IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD#PBF
137409-LTC3129IUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD#PBF 137409-LTC3129IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 137409-LTC3129IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.4V Maximum Output Voltage: 15.75V Minimum Input Voltage: 1.92V

Manufacturer: Linear Technology
Win Source Part Number: 137409-LTC3129IUD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.4V
Maximum Output Voltage: 15.75V
Minimum Input Voltage: 1.92V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 137409-LTC3129IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3560IS6#TRPBF - 105643-LTC3560IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details