Manufacturer: Linear Technology
Win Source Part Number: 137408-LTC3129EUD#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.4V
Maximum Output Voltage: 15.75V
Minimum Input Voltage: 1.92V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 137408-LTC3129EUD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EUD#PBF |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-QFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |