Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1965IMS8E#PBF 137348-LT1965IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137348-LT1965IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137348-LT1965IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1965IMS8E#PBF - 137348-LT1965IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1965IMS8E#PBF
137348-LT1965IMS8E#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1965IMS8E#PBF 137348-LT1965IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 137348-LT1965IMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 137348-LT1965IMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.31V @ 1.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.1A
Output Voltage: 1.2 V to 19.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.49V @ 1.1A
Operating Supply Current: 1.1mA to 40mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 137348-LT1965IMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1965IMS8E#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data