Win Source Part Number: 1372338-KTS1688EUH-T
Category: Circuit Protection - Surge Suppression Ics
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Kinetic Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 9-WFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Base Product Number: KTS1688
Technology: Internal Switch
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Number of Circuits: 3
Voltage - Clamping: 2.5 ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1372338-KTS1688EUH-TR |
| Product Name | Circuit Protection - Surge Suppression Ics |