Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IQ#PBF 137225-LT1580IQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137225-LT1580IQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137225-LT1580IQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IQ#PBF - 137225-LT1580IQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IQ#PBF
137225-LT1580IQ#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IQ#PBF 137225-LT1580IQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 137225-LT1580IQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK

Manufacturer: Linear Technology
Win Source Part Number: 137225-LT1580IQ#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 1.25 V to 4.65 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 137225-LT1580IQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IQ#PBF
Package Type DPAK; Other; 5-DDPAK
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-2.5#PBF - 002752-LT1962EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#PBF - 072325-LT1764EQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.45 - 072306-LT1587CT-3.45 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details