Win Source Part Number: 1370647-SWPA4030S1R8
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SWPA
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.8 µH
Current Rating (Amps): 3.2 A
Current - Saturation (Isat): 4.5A
Shielding: Shielded
DC Resistance (DCR): 33mOhm Max
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 100 kHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1370647-SWPA4030S1R8NT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound |
| Core Material | Ferrite |
| Application | RF Choke |