Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370615-WPN252012HR47MT

Description
Win Source Part Number: 1370615-WPN252012HR4 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: WPN Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 3.45 A Current - Saturation (Isat): 4.9A Shielding: Shielded DC Resistance (DCR): 35mOhm Max Frequency - Self Resonant: 89MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370615-WPN252012HR4 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: WPN Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 3.45 A Current - Saturation (Isat): 4.9A Shielding: Shielded DC Resistance (DCR): 35mOhm Max Frequency - Self Resonant: 89MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370615-WPN252012HR47MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370615-WPN252012HR47MT
Inductors, Coils, Chokes - Fixed Inductors 1370615-WPN252012HR47MT
Win Source Part Number: 1370615-WPN252012HR4 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: WPN Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 3.45 A Current - Saturation (Isat): 4.9A Shielding: Shielded DC Resistance (DCR): 35mOhm Max Frequency - Self Resonant: 89MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370615-WPN252012HR47MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: WPN
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 3.45 A
Current - Saturation (Isat): 4.9A
Shielding: Shielded
DC Resistance (DCR): 35mOhm Max
Frequency - Self Resonant: 89MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370615-WPN252012HR47MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369503-SDCL1005CR33JTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369531-SDFL1005QR82KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details