Win Source Electronics Transformers - Pulse Transformers 1370273-G2497CG

Description
Win Source Part Number: 1370273-G2497CG Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.9000 Size / Dimension: 0.709" L x 0.500" W (18.00mm x 12.70mm) Height - Seated (Max): 0.244" (6.20mm) ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 10/100/1000 Base-T
Request a Quote Datasheet
Description
Win Source Part Number: 1370273-G2497CG Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.9000 Size / Dimension: 0.709" L x 0.500" W (18.00mm x 12.70mm) Height - Seated (Max): 0.244" (6.20mm) ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 10/100/1000 Base-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1370273-G2497CG - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370273-G2497CG
Transformers - Pulse Transformers 1370273-G2497CG
Win Source Part Number: 1370273-G2497CG Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.9000 Size / Dimension: 0.709" L x 0.500" W (18.00mm x 12.70mm) Height - Seated (Max): 0.244" (6.20mm) ECCN: EAR99 Inductance: 350µH Transformer Type: LAN 10/100/1000 Base-T

Win Source Part Number: 1370273-G2497CG
Category: Transformers - Pulse Transformers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Mentech Technology USA Inc.
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.9000
Size / Dimension: 0.709" L x 0.500" W (18.00mm x 12.70mm)
Height - Seated (Max): 0.244" (6.20mm)
ECCN: EAR99
Inductance: 350µH
Transformer Type: LAN 10/100/1000 Base-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1370273-G2497CG
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G2401CG - 872498-G2401CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G1801DG - 872493-G1801DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1605DG - 873150-H1605DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details