Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369912-SDCL0603Q1N5BT02B03

Description
Win Source Part Number: 1369912-SDCL0603Q1N5 BT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369912-SDCL0603Q1N5 BT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369912-SDCL0603Q1N5BT02B03 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369912-SDCL0603Q1N5BT02B03
Inductors, Coils, Chokes - Fixed Inductors 1369912-SDCL0603Q1N5BT02B03
Win Source Part Number: 1369912-SDCL0603Q1N5 BT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369912-SDCL0603Q1N5BT02B03
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCL0603Q-02-B
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.5 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 15GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369912-SDCL0603Q1N5BT02B03
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370345-WPN252010U4R7MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369719-MWSD1005C33NGT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370317-SWPA4012S101MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369645-SDCL0603Q2N6BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details