Win Source Electronics Filters - Common Mode Chokes 1369386-CM0903SG881N

Description
Win Source Part Number: 1369386-CM0903SG881N Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Height (Max): 0.215" (5.46mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 1.63A DC Resistance (DCR) (Max): 110mOhm Inductance @ Frequency: 880 µH @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369386-CM0903SG881N Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Height (Max): 0.215" (5.46mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 1.63A DC Resistance (DCR) (Max): 110mOhm Inductance @ Frequency: 880 µH @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369386-CM0903SG881N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369386-CM0903SG881N
Filters - Common Mode Chokes 1369386-CM0903SG881N
Win Source Part Number: 1369386-CM0903SG881N Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Mentech Technology USA Inc. Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Height (Max): 0.215" (5.46mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 1.63A DC Resistance (DCR) (Max): 110mOhm Inductance @ Frequency: 880 µH @ 100 kHz

Win Source Part Number: 1369386-CM0903SG881N
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Mentech Technology USA Inc.
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.50.0000
Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Height (Max): 0.215" (5.46mm)
Filter Type: Signal Line
Number of Lines: 2
Current Rating (Max): 1.63A
DC Resistance (DCR) (Max): 110mOhm
Inductance @ Frequency: 880 µH @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369386-CM0903SG881N
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369884-SDCL1005C2N7CTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369598-SDCL0603Q10NHT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370296-MWSA0603S-6R8MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details