Win Source Electronics Filters - Common Mode Chokes 1369384-SDCW3216-2-900TF

Description
Win Source Part Number: 1369384-SDCW3216-2-9 00TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 370mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369384-SDCW3216-2-9 00TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 370mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369384-SDCW3216-2-900TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369384-SDCW3216-2-900TF
Filters - Common Mode Chokes 1369384-SDCW3216-2-900TF
Win Source Part Number: 1369384-SDCW3216-2-9 00TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 370mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369384-SDCW3216-2-900TF
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCW
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.079" (2.00mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 370mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369384-SDCW3216-2-900TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370193-SDFL1608T270KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370138-SDCL0603Q7N5JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369912-SDCL0603Q1N5BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details