Win Source Electronics Filters - Common Mode Chokes 1369363-SDCW1210U-2-900TF

Description
Win Source Part Number: 1369363-SDCW1210U-2- 900TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW-U Product Status: Active Package / Case: 0504 (1210 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.035" (0.90mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 280mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369363-SDCW1210U-2- 900TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW-U Product Status: Active Package / Case: 0504 (1210 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.035" (0.90mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 280mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369363-SDCW1210U-2-900TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369363-SDCW1210U-2-900TF
Filters - Common Mode Chokes 1369363-SDCW1210U-2-900TF
Win Source Part Number: 1369363-SDCW1210U-2- 900TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW-U Product Status: Active Package / Case: 0504 (1210 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.035" (0.90mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 280mA DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1369363-SDCW1210U-2-900TF
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCW-U
Product Status: Active
Package / Case: 0504 (1210 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
ECCN: EAR99
Voltage Rating - DC: 20V
Height (Max): 0.035" (0.90mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 280mA
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369363-SDCW1210U-2-900TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369912-SDCL0603Q1N5BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1356780-MWSA0402S-100MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369800-SDFL1005L82NKTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369502-SDCL0603Q47NHT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details