Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079CDHC#TRPBF 136922-LTC6079CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136922-LTC6079CDHC#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN-EP (5x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 55μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 750kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136922-LTC6079CDHC#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN-EP (5x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 55μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 750kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079CDHC#TRPBF - 136922-LTC6079CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079CDHC#TRPBF
136922-LTC6079CDHC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079CDHC#TRPBF 136922-LTC6079CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136922-LTC6079CDHC#T RPBF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN-EP (5x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 55μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 750kHz

Manufacturer: Linear Technology
Win Source Part Number: 136922-LTC6079CDHC#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN-EP (5x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 55μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 750kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 136922-LTC6079CDHC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079CDHC#TRPBF
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.0550 milliamps
VOS 0.0100 millivolts
IBIAS 2.00E-7 µA
GBW 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF - 1058548-LT1638CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details