Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CS8#PBF 136920-LT1195CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136920-LT1195CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 165 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 12mA Channel Output Current: 20mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136920-LT1195CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 165 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 12mA Channel Output Current: 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CS8#PBF - 136920-LT1195CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CS8#PBF
136920-LT1195CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CS8#PBF 136920-LT1195CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 136920-LT1195CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 165 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 12mA Channel Output Current: 20mA

Manufacturer: Linear Technology
Win Source Part Number: 136920-LT1195CS8#PBF
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 165 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 12mA
Channel Output Current: 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 136920-LT1195CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1195CN8#PBF - 1058011-LT1195CN8#PBF - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CS8#TRPBF - 1058033-LT1215CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details