Manufacturer: Linear Technology
Win Source Part Number: 136845-LT1587CM-3.3#
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 13mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 136845-LT1587CM-3.3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-3.3#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; D2PAK-3 |
| Life Cycle Stage | Maturity; Active |