Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#PBF 136792-LTC4358IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136792-LTC4358IFE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136792-LTC4358IFE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#PBF - 136792-LTC4358IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#PBF
136792-LTC4358IFE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#PBF 136792-LTC4358IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 136792-LTC4358IFE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA

Manufacturer: Linear Technology
Win Source Part Number: 136792-LTC4358IFE#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Current - Output (Max): 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP-EP
Supply Voltage - Operating: 9 V to 26.5 V
Operating Supply Current: 600μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 136792-LTC4358IFE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1019159-SDVL3216SD090PTHS501 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - CH715FPT - 1161476-CH715FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C30T10Q-11A - 1158419-C30T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details