Manufacturer: Linear Technology
Win Source Part Number: 136789-LT3645EUD#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 750kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V to 16 V, 500mA
Voltage/Current - Output 2: 0.8 V to 8 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Purpose: Automotive
Supply Voltage - Operating: 3.6 V to 36 V
Alternative Parts (Cross-Reference): TC1313-ZS0EMF; LT3645HMSE#TRPBF; LT3645EUD#TRPBF; LT3645EMSE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 136789-LT3645EUD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645EUD#TRPBF |
| Package Type | Other; 16-QFN (3x3) |