Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CS8#TRPBF 136787-LT1244CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136787-LT1244CS8#TRP BF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136787-LT1244CS8#TRP BF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CS8#TRPBF - 136787-LT1244CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CS8#TRPBF
136787-LT1244CS8#TRPBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CS8#TRPBF 136787-LT1244CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136787-LT1244CS8#TRP BF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V

Manufacturer: Linear Technology
Win Source Part Number: 136787-LT1244CS8#TRPBF
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136787-LT1244CS8#TRPBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244CS8#TRPBF
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CN8 - 072176-LT1072CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#PBF - 1058229-LT1375IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details