Win Source Electronics Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367754-2W10

Description
Win Source Part Number: 1367754-2W10 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: WOM Package: Box Product Status: Active Package / Case: 4-Circular, WOM Supplier Device Package: WOM Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 83 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1367754-2W10 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: WOM Package: Box Product Status: Active Package / Case: 4-Circular, WOM Supplier Device Package: WOM Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 83 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367754-2W10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367754-2W10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367754-2W10
Win Source Part Number: 1367754-2W10 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: WOM Package: Box Product Status: Active Package / Case: 4-Circular, WOM Supplier Device Package: WOM Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 83 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367754-2W10
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: WOM
Package: Box
Product Status: Active
Package / Case: 4-Circular, WOM
Supplier Device Package: WOM
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 83 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367754-2W10
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N828 - 1122163-1N828 - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Varistors, MOVs - 1110090-SDV1005S180C020YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details