Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367213-SK1045B

Description
Win Source Part Number: 1367213-SK1045B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367213-SK1045B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367213-SK1045B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367213-SK1045B
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367213-SK1045B
Win Source Part Number: 1367213-SK1045B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Technology: Schottky Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1367213-SK1045B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMB
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1367213-SK1045B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data