Win Source Part Number: 1367029-SK106C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMC
Product Status: Active
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1367029-SK106C |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| VF | 0.6500 volts |