Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366757-ES5GC

Description
Win Source Part Number: 1366757-ES5GC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 35 pct. Mfr: MDD Series: SMC Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366757-ES5GC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 35 pct. Mfr: MDD Series: SMC Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366757-ES5GC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366757-ES5GC
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366757-ES5GC
Win Source Part Number: 1366757-ES5GC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 35 pct. Mfr: MDD Series: SMC Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366757-ES5GC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
Mfr: MDD
Series: SMC
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366757-ES5GC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details