Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366721-ES2DB

Description
Win Source Part Number: 1366721-ES2DB Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 60 pct. Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366721-ES2DB Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 60 pct. Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366721-ES2DB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366721-ES2DB
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366721-ES2DB
Win Source Part Number: 1366721-ES2DB Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 60 pct. Mfr: MDD Series: SMB Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366721-ES2DB
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 60 pct.
Mfr: MDD
Series: SMB
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Technology: Standard
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366721-ES2DB
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N828 - 1122163-1N828 - Win Source Electronics
Specs
Diode Type Zener
View Details
Diodes - Zener - Single - 1N3042B - 1121668-1N3042B - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Varistors, MOVs - 1118178-SDVL4532SD560PTHS601 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details