Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366711-US2MF

Description
Win Source Part Number: 1366711-US2MF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMAF Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366711-US2MF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMAF Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366711-US2MF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366711-US2MF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366711-US2MF
Win Source Part Number: 1366711-US2MF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMAF Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366711-US2MF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMAF
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 2A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366711-US2MF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10MQ150N - 1121073-10MQ150N - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - B5A60VI - 1150817-B5A60VI - Win Source Electronics
Specs
Diode Type Schottky
View Details