Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.8#TRMPBF 136588-LTC3406BES5-1.8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136588-LTC3406BES5-1 .8#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136588-LTC3406BES5-1 .8#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.8#TRMPBF - 136588-LTC3406BES5-1.8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.8#TRMPBF
136588-LTC3406BES5-1.8#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.8#TRMPBF 136588-LTC3406BES5-1.8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 136588-LTC3406BES5-1 .8#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 136588-LTC3406BES5-1.8#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136588-LTC3406BES5-1.8#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.8#TRMPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details