Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#PBF 136586-LTC1504CS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136586-LTC1504CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136586-LTC1504CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#PBF - 136586-LTC1504CS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#PBF
136586-LTC1504CS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#PBF 136586-LTC1504CS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 136586-LTC1504CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 136586-LTC1504CS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136586-LTC1504CS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data