Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVIS8#PBF 136541-LT1121AHVIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136541-LT1121AHVIS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 3.75 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136541-LT1121AHVIS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 3.75 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVIS8#PBF - 136541-LT1121AHVIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVIS8#PBF
136541-LT1121AHVIS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVIS8#PBF 136541-LT1121AHVIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 136541-LT1121AHVIS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 3.75 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 136541-LT1121AHVIS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.75 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.75V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Maximum Output Voltage: 30V
Protection Features: Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 136541-LT1121AHVIS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121AHVIS8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data