Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVCS8#PBF 136507-LTC6241HVCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136507-LTC6241HVCS8# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 18MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136507-LTC6241HVCS8# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 18MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVCS8#PBF - 136507-LTC6241HVCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVCS8#PBF
136507-LTC6241HVCS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVCS8#PBF 136507-LTC6241HVCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 136507-LTC6241HVCS8# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 18MHz

Manufacturer: Linear Technology
Win Source Part Number: 136507-LTC6241HVCS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 2.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 18MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 136507-LTC6241HVCS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVCS8#PBF
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.0500 millivolts
IBIAS 5.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 - 072420-LTC1052CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1.7 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#PBF - 1058878-LT1920IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS#PBF - 020242-LT1214CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details