Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AEFE#PBF 136473-LTC3859AEFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136473-LTC3859AEFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136473-LTC3859AEFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AEFE#PBF - 136473-LTC3859AEFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AEFE#PBF
136473-LTC3859AEFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AEFE#PBF 136473-LTC3859AEFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 136473-LTC3859AEFE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 136473-LTC3859AEFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99%, 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136473-LTC3859AEFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AEFE#PBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#PBF - 1058075-LT1242IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details