Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRMPBF 136471-LT1934ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136471-LT1934ES6#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136471-LT1934ES6#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRMPBF - 136471-LT1934ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRMPBF
136471-LT1934ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRMPBF 136471-LT1934ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 136471-LT1934ES6#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 136471-LT1934ES6#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 29.92V
Minimum Input Voltage: 3.2V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136471-LT1934ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRMPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372IS8#PBF - 020259-LT1372IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details