Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791IFE-1#PBF 136434-LT3791IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136434-LT3791IFE-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.7 V to 60 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136434-LT3791IFE-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.7 V to 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791IFE-1#PBF - 136434-LT3791IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791IFE-1#PBF
136434-LT3791IFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791IFE-1#PBF 136434-LT3791IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 136434-LT3791IFE-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.7 V to 60 V

Manufacturer: Linear Technology
Win Source Part Number: 136434-LT3791IFE-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 700kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.7 V to 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136434-LT3791IFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791IFE-1#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8#TRPBF - 1058090-LT1247CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVCT#PBF - 1057723-LT1072HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-3.3#PBF - 002793-LTC1475CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details