Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499CS#PBF 136431-LT1499CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136431-LT1499CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 10.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136431-LT1499CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 10.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499CS#PBF - 136431-LT1499CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499CS#PBF
136431-LT1499CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499CS#PBF 136431-LT1499CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 136431-LT1499CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 10.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 136431-LT1499CS#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 10.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 136431-LT1499CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499CS#PBF
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
IBIAS 0.2500 µA
GBW 10.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRPBF - 089876-LTC6240IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#PBF - 1058551-LT1638IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details