Win Source Part Number: 1362331-ESD3B5CM
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SOD-323
Product Status: Active
Package / Case: SOD-323
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.8V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 400W
Power Line Protection: Yes
Capacitance @ Frequency: 40pF @ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362331-ESD3B5CM |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SOD-323 |