Win Source Part Number: 1362273-ESD03D6BU
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: DFN0603
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DFN0603
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 12V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 96W
Power Line Protection: Yes
Capacitance @ Frequency: 0.25pF @ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362273-ESD03D6BU |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0201 (0603 Metric) |