Win Source Electronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362252-ESD0501BL

Description
Win Source Part Number: 1362252-ESD0501BL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: DFN1006 Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Current - Peak Pulse (10/1000µs): 25A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362252-ESD0501BL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: DFN1006 Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Current - Peak Pulse (10/1000µs): 25A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362252-ESD0501BL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362252-ESD0501BL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362252-ESD0501BL
Win Source Part Number: 1362252-ESD0501BL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: DFN1006 Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13V Current - Peak Pulse (10/1000µs): 25A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz

Win Source Part Number: 1362252-ESD0501BL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: DFN1006
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: DFN1006
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13V
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1362252-ESD0501BL
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric)
Peak Pulse Power 100 watts
VC 13 volts
Unlock Full Specs
to access all available technical data