Win Source Electronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362244-ESD5Z3.3C

Description
Win Source Part Number: 1362244-ESD5Z3.3C Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: SOD-523 Product Status: Active Package / Case: SOD-523 Supplier Device Package: SOD-523 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 3.6V Current - Peak Pulse (10/1000µs): 5A (8/20µs) Power - Peak Pulse: 60W Power Line Protection: Yes Capacitance @ Frequency: 16.5pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362244-ESD5Z3.3C Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: SOD-523 Product Status: Active Package / Case: SOD-523 Supplier Device Package: SOD-523 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 3.6V Current - Peak Pulse (10/1000µs): 5A (8/20µs) Power - Peak Pulse: 60W Power Line Protection: Yes Capacitance @ Frequency: 16.5pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362244-ESD5Z3.3C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362244-ESD5Z3.3C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362244-ESD5Z3.3C
Win Source Part Number: 1362244-ESD5Z3.3C Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: MDD Series: SOD-523 Product Status: Active Package / Case: SOD-523 Supplier Device Package: SOD-523 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 3.6V Current - Peak Pulse (10/1000µs): 5A (8/20µs) Power - Peak Pulse: 60W Power Line Protection: Yes Capacitance @ Frequency: 16.5pF @ 1MHz

Win Source Part Number: 1362244-ESD5Z3.3C
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SOD-523
Product Status: Active
Package / Case: SOD-523
Supplier Device Package: SOD-523
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 3.6V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 60W
Power Line Protection: Yes
Capacitance @ Frequency: 16.5pF @ 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1362244-ESD5Z3.3C
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TESD05K4B - 1266776-TESD05K4B - Win Source Electronics
Specs
Configuration Array
View Details
Circuit Protection - TVS - Varistors, MOVs - 1110090-SDV1005S180C020YPTF - Win Source Electronics
Specs
Package 0402 (1005 Metric)
CT 2 pF
Tj -55 to 125 C (-67 to 257 F)
View Details
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362250-ESD0504TL - Win Source Electronics
Specs
Package SOT26; SOT-26, SOT-23-6
Peak Pulse Power 60 watts
VBR 6 volts
View Details