Win Source Part Number: 1362243-ESD8D8V0
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: DFN1006
Product Status: Active
Package / Case: DFN1006
Supplier Device Package: DFN1006
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 8V (Max)
Voltage - Breakdown (Min): 8.5V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 108W
Power Line Protection: Yes
Capacitance @ Frequency: 65pF @ 1MHz
Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362243-ESD8D8V0 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DFN1006 |